Rotronic Computer Cable, Modem, 1.8M, Beige; Connector Type A Roline 11.01.4518

Description
COMPUTER CABLE, MODEM, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, MODEM, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Modem, 1.8M, Beige; Connector Type A Roline - 84X0254 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Modem, 1.8M, Beige; Connector Type A Roline
84X0254
Computer Cable, Modem, 1.8M, Beige; Connector Type A Roline 84X0254
COMPUTER CABLE, MODEM, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, MODEM, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 9 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0254
Product Name Computer Cable, Modem, 1.8M, Beige; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Panel Mount - G125-MC10605M2-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details