Rotronic Computer Cable, Dsub 25P Plug/skt, 4.5M; Connector Type A Roline 11.01.3645

Description
COMPUTER CABLE, DSUB 25P PLUG/SKT, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:14.76ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, DSUB 25P PLUG/SKT, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:14.76ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Dsub 25P Plug/skt, 4.5M; Connector Type A Roline - 71Y9685 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Dsub 25P Plug/skt, 4.5M; Connector Type A Roline
71Y9685
Computer Cable, Dsub 25P Plug/skt, 4.5M; Connector Type A Roline 71Y9685
COMPUTER CABLE, DSUB 25P PLUG/SKT, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:14.76ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: Yes

COMPUTER CABLE, DSUB 25P PLUG/SKT, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Socket, 25 Way; Cable Length - Imperial:14.76ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71Y9685
Product Name Computer Cable, Dsub 25P Plug/skt, 4.5M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC11668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details