Rotronic Computer Cord, D-Sub 25P Plug, 3M; Connector Type A Roline 11.01.3530

Description
COMPUTER CORD, D-SUB 25P PLUG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 25P PLUG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 25P Plug, 3M; Connector Type A Roline - 43AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 25P Plug, 3M; Connector Type A Roline
43AC9752
Computer Cord, D-Sub 25P Plug, 3M; Connector Type A Roline 43AC9752
COMPUTER CORD, D-SUB 25P PLUG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes

COMPUTER CORD, D-SUB 25P PLUG, 3M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Beige; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9752
Product Name Computer Cord, D-Sub 25P Plug, 3M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1828910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details