Rotronic Computer Cable, Rs232, 1.8M, Beige; Connector Type A Roline 11.01.3518

Description
COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Description
COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Rs232, 1.8M, Beige; Connector Type A Roline - 84X0252 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Rs232, 1.8M, Beige; Connector Type A Roline
84X0252
Computer Cable, Rs232, 1.8M, Beige; Connector Type A Roline 84X0252
COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CABLE, RS232, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0252
Product Name Computer Cable, Rs232, 1.8M, Beige; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1828839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details