Rotronic Computer Cord, D-Sub 25P/cn 36P Plug, 9M; Connector Type A Roline 11.01.1090

Description
COMPUTER CORD, D-SUB 25P/CN 36P PLUG, 9M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:29.5ft; Cable Length - Metric:9m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMPUTER CORD, D-SUB 25P/CN 36P PLUG, 9M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:29.5ft; Cable Length - Metric:9m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cord, D-Sub 25P/cn 36P Plug, 9M; Connector Type A Roline - 43AC9751 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cord, D-Sub 25P/cn 36P Plug, 9M; Connector Type A Roline
43AC9751
Computer Cord, D-Sub 25P/cn 36P Plug, 9M; Connector Type A Roline 43AC9751
COMPUTER CORD, D-SUB 25P/CN 36P PLUG, 9M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:29.5ft; Cable Length - Metric:9m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMPUTER CORD, D-SUB 25P/CN 36P PLUG, 9M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:29.5ft; Cable Length - Metric:9m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9751
Product Name Computer Cord, D-Sub 25P/cn 36P Plug, 9M; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details