Rotronic Comp Cord, D-Sub 25P/cn 36P Plug, 4.5M; Connector Type A Roline 11.01.1045

Description
COMP CORD, D-SUB 25P/CN 36P PLUG, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
COMP CORD, D-SUB 25P/CN 36P PLUG, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cord, D-Sub 25P/cn 36P Plug, 4.5M; Connector Type A Roline - 43AC9750 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cord, D-Sub 25P/cn 36P Plug, 4.5M; Connector Type A Roline
43AC9750
Comp Cord, D-Sub 25P/cn 36P Plug, 4.5M; Connector Type A Roline 43AC9750
COMP CORD, D-SUB 25P/CN 36P PLUG, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

COMP CORD, D-SUB 25P/CN 36P PLUG, 4.5M; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:14.8ft; Cable Length - Metric:4.5m; Jacket Colour:Beige; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC9750
Product Name Comp Cord, D-Sub 25P/cn 36P Plug, 4.5M; Connector Type A Roline
Cable Length 14.76 ft (45 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details