Rotronic Computer Cable, Printer, 1.8M, Beige; Connector Type A Roline 11.01.1018

Description
COMPUTER CABLE, PRINTER, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product RoHS Compliant: Yes
Description
COMPUTER CABLE, PRINTER, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Printer, 1.8M, Beige; Connector Type A Roline - 84X0251 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Printer, 1.8M, Beige; Connector Type A Roline
84X0251
Computer Cable, Printer, 1.8M, Beige; Connector Type A Roline 84X0251
COMPUTER CABLE, PRINTER, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product RoHS Compliant: Yes

COMPUTER CABLE, PRINTER, 1.8M, BEIGE; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:IEEE 1284 C36M, Centronics Plug, 36 Way; Cable Length - Imperial:70.866"; Cable Length - Metric:1.8m; Jacket Colour:Beige; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X0251
Product Name Computer Cable, Printer, 1.8M, Beige; Connector Type A Roline
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details