Fairchild Industrial Products Co. Pneumatic Filter F202NSAL

Description
F20 SERIES, PARTICULATE FILTER, SMALL, 1/4" PORT SIZE, NPT (STANDARD), 5 MICRON FILTER (STANDARD), AUTO PISTON DRAIN, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY
Description
F20 SERIES, PARTICULATE FILTER, SMALL, 1/4" PORT SIZE, NPT (STANDARD), 5 MICRON FILTER (STANDARD), AUTO PISTON DRAIN, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 61078917 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
61078917
Pneumatic Filter 61078917
F20 SERIES, PARTICULATE FILTER, SMALL, 1/4" PORT SIZE, NPT (STANDARD), 5 MICRON FILTER (STANDARD), AUTO PISTON DRAIN, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

F20 SERIES, PARTICULATE FILTER, SMALL, 1/4" PORT SIZE, NPT (STANDARD), 5 MICRON FILTER (STANDARD), AUTO PISTON DRAIN, METAL BOWL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 61078917
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
Pneumatic Filters - 2030677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 41 F (5 C)
Airflow 187 SCFM (318 m³/hr)
View Details
150mm Plastic Fan Filter Retainer - 09650-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details