Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | WSR-150 A |
| Product Name | Wave Springs |
| Material | Stainless Steel; High Carbon Steel; Copper Base Alloy |
| Coil Shape | Straight |
| Outer Diameter | 1.14 inch (28.96 mm) |
| Wire diameter | 0.0180 inch (0.4572 mm) |