Multi Turn, Inch. Used for low to medium force applications with greater travel compared to single-turn springs. Utilizes nearly half the space as helical compression springs while producing the same force.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | WSM-37 D |
| Product Name | Wave Springs |
| Material | Stainless Steel; High Carbon Steel; Copper Base Alloy |
| Coil Shape | Straight |
| Outer Diameter | 0.2500 inch (6.35 mm) |
| Wire diameter | 0.0110 inch (0.2794 mm) |