Single-turn, round wire wave springs are ideal for use in high load, high rate, low deflection, static or low cycling applications. They are a cost effective alternative to belleville disc springs.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | SRT-312 |
| Product Name | Wave Springs |
| Material | Stainless Steel; High Carbon Steel; Copper Base Alloy |
| Coil Shape | Straight |
| Outer Diameter | 2.88 inch (73.1 mm) |