Single Turn, Narrow, Inch. Ideal for short deflection applications where space is minimal.
| Rotor Clip Company, Inc. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | NST-387 |
| Product Name | Single-Turn Wave Springs (Inch & Metric) |
| Material | Stainless Steel; High Carbon Steel; Copper Base Alloy |
| Coil Shape | Straight |
| Outer Diameter | 3.44 inch (87.38 mm) |
| Wire diameter | 0.0300 inch (0.7620 mm) |