Rotomation, Inc. Indexing Actuator X4

Description
The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. The X4 is rugged, fast, simple to operate, and very reliable. For double the torque, see the X42 indexing actuator. If you don't need accurate positioning, consider the S4 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1" diameter solid shaft or hollow on special order Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet
Description
The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. The X4 is rugged, fast, simple to operate, and very reliable. For double the torque, see the X42 indexing actuator. If you don't need accurate positioning, consider the S4 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1" diameter solid shaft or hollow on special order Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indexing Actuator - X4 - Rotomation, Inc.
Ormond Beach, FL, USA
Indexing Actuator
X4
Indexing Actuator X4
The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. The X4 is rugged, fast, simple to operate, and very reliable. For double the torque, see the X42 indexing actuator. If you don't need accurate positioning, consider the S4 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1" diameter solid shaft or hollow on special order Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions

The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. The X4 is rugged, fast, simple to operate, and very reliable. For double the torque, see the X42 indexing actuator. If you don't need accurate positioning, consider the S4 stepping actuator.

Features:

  • Simple operation, requires only a four-way valve
  • Available with 1 to 30 uniform steps or special combination of steps
  • Keyed 1" diameter solid shaft or hollow on special order
  • Optional washdown protection
  • Optional magnetic switches to indicate indexer state
  • Optional bumper (on reset only), flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number X4
Product Name Indexing Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-80-30-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP4 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 1215355 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details