Rotomation, Inc. Indexing Actuator X3

Description
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 3/4" diameter solid precision ground shaft Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet
Description
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 3/4" diameter solid precision ground shaft Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indexing Actuator - X3 - Rotomation, Inc.
Ormond Beach, FL, USA
Indexing Actuator
X3
Indexing Actuator X3
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 3/4" diameter solid precision ground shaft Optional washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions

This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator.

Features:

  • Simple operation, requires only a four-way valve
  • Available with 1 to 30 uniform steps or special combination of steps
  • Keyed 3/4" diameter solid precision ground shaft
  • Optional washdown protection
  • Optional magnetic switches to indicate indexer state
  • Optional bumper (on reset only), flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number X3
Product Name Indexing Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-100-25-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP5 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 2753151 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details