Rotomation, Inc. Dual Rack Indexing Actuator X22

Description
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-contro lled linear motion is desired, combined with the X22 rotary characteristics, select our PX22 nitpicker actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet
Description
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-contro lled linear motion is desired, combined with the X22 rotary characteristics, select our PX22 nitpicker actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Indexing Actuator - X22 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Indexing Actuator
X22
Dual Rack Indexing Actuator X22
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-contro lled linear motion is desired, combined with the X22 rotary characteristics, select our PX22 nitpicker actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions

The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-controlled linear motion is desired, combined with the X22 rotary characteristics, select our PX22 nitpicker actuator.

Features:

  • Simple operation, requires only a four-way valve
  • Available with 1 to 30 uniform steps or special combination of steps
  • Keyed 1/2" diameter solid precision ground shaft
  • Optional magnetic switches to indicate indexer state
  • Optional bumper (on reset only), flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number X22
Product Name Dual Rack Indexing Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-63-60-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 251 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215345 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details