Rotomation, Inc. Indexing Actuator X2

Description
The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load pulling its shaft, instead consider a bigger indexer such as the X3 indexing actuator. Washdown protection option is not currently available for this actuator or its dual rack counterpart, the X22. If you don't need accurate positioning, consider the S2 stepping actuator. For added independently-contro lled linear motion, select our PX2 nitpicker actuator. Features: Rugged, fast, simple operation requiring only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet
Description
The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load pulling its shaft, instead consider a bigger indexer such as the X3 indexing actuator. Washdown protection option is not currently available for this actuator or its dual rack counterpart, the X22. If you don't need accurate positioning, consider the S2 stepping actuator. For added independently-contro lled linear motion, select our PX2 nitpicker actuator. Features: Rugged, fast, simple operation requiring only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indexing Actuator - X2 - Rotomation, Inc.
Ormond Beach, FL, USA
Indexing Actuator
X2
Indexing Actuator X2
The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load pulling its shaft, instead consider a bigger indexer such as the X3 indexing actuator. Washdown protection option is not currently available for this actuator or its dual rack counterpart, the X22. If you don't need accurate positioning, consider the S2 stepping actuator. For added independently-contro lled linear motion, select our PX2 nitpicker actuator. Features: Rugged, fast, simple operation requiring only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 1/2" diameter solid precision ground shaft Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions

The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. This indexer is not suitable for applications with a load pulling its shaft, instead consider a bigger indexer such as the X3 indexing actuator. Washdown protection option is not currently available for this actuator or its dual rack counterpart, the X22. If you don't need accurate positioning, consider the S2 stepping actuator. For added independently-controlled linear motion, select our PX2 nitpicker actuator.

Features:

  • Rugged, fast, simple operation requiring only a four-way valve
  • Available with 1 to 30 uniform steps or special combination of steps
  • Keyed 1/2" diameter solid precision ground shaft
  • Optional magnetic switches to indicate indexer state
  • Optional bumper (on reset only), flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number X2
Product Name Indexing Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215355 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Universal Pneumatic Rotary Actuator - UP4 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Actuators/Cylinders - 2171-ADN-12-20-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details