Rotomation, Inc. Indexing Actuator X1

Description
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, consider the X12 indexing actuator. If you don't need accurate positioning, consider the S1 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 3/8" diameter solid precision ground shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet
Description
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, consider the X12 indexing actuator. If you don't need accurate positioning, consider the S1 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 3/8" diameter solid precision ground shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indexing Actuator - X1 - Rotomation, Inc.
Ormond Beach, FL, USA
Indexing Actuator
X1
Indexing Actuator X1
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, consider the X12 indexing actuator. If you don't need accurate positioning, consider the S1 stepping actuator. Features: Simple operation, requires only a four-way valve Available with 1 to 30 uniform steps or special combination of steps Keyed 3/8" diameter solid precision ground shaft Optional seamlessly integrated washdown protection Optional magnetic switches to indicate indexer state Optional bumper (on reset only), flow controls, cushions

Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, consider the X12 indexing actuator. If you don't need accurate positioning, consider the S1 stepping actuator.

Features:

  • Simple operation, requires only a four-way valve
  • Available with 1 to 30 uniform steps or special combination of steps
  • Keyed 3/8" diameter solid precision ground shaft
  • Optional seamlessly integrated washdown protection
  • Optional magnetic switches to indicate indexer state
  • Optional bumper (on reset only), flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number X1
Product Name Indexing Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-25-35-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2022699 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details