Rotomation, Inc. Stepping Actuator S4

Description
The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S4 has a fully integrated clutch-bearing assembly for solid support of the load. With over 10 times the maximum torque capacity of the S1 stepping actuator, the S4 is not only the largest single rack stepping actuator in our lineup but also a heavy hitter among its kind. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle valve positions available Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S4 has a fully integrated clutch-bearing assembly for solid support of the load. With over 10 times the maximum torque capacity of the S1 stepping actuator, the S4 is not only the largest single rack stepping actuator in our lineup but also a heavy hitter among its kind. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle valve positions available Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepping Actuator - S4 - Rotomation, Inc.
Ormond Beach, FL, USA
Stepping Actuator
S4
Stepping Actuator S4
The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S4 has a fully integrated clutch-bearing assembly for solid support of the load. With over 10 times the maximum torque capacity of the S1 stepping actuator, the S4 is not only the largest single rack stepping actuator in our lineup but also a heavy hitter among its kind. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle valve positions available Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The S4 stepping actuator is ideal for use in medium to large index tables with shot pins, conveyors, or as drives for roll feeders. The S4 provides unidirectional rotation in increments but unlike our X4 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S4 has a fully integrated clutch-bearing assembly for solid support of the load. With over 10 times the maximum torque capacity of the S1 stepping actuator, the S4 is not only the largest single rack stepping actuator in our lineup but also a heavy hitter among its kind.

Features:

  • Extremely configurable to fit your specific needs
  • Rugged, reliable, simple operation with just a four-way valve
  • Various rotation angles to choose from, up to 730 degrees or special
  • Various port and needle valve positions available
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number S4
Product Name Stepping Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-25-10-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP7 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 2716716 - RS Components, Ltd.
Specs
Pressure Range 122 psi (85.74 m H2O)
View Details