Rotomation, Inc. Stepping Actuator S3

Description
The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S3 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S4 stepping actuator. Possible to add independently-contro lled linear motion, like PA3 pick & place actuator but with stepping rotary section. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle valve positions available Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S3 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S4 stepping actuator. Possible to add independently-contro lled linear motion, like PA3 pick & place actuator but with stepping rotary section. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle valve positions available Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepping Actuator - S3 - Rotomation, Inc.
Ormond Beach, FL, USA
Stepping Actuator
S3
Stepping Actuator S3
The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S3 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S4 stepping actuator. Possible to add independently-contro lled linear motion, like PA3 pick & place actuator but with stepping rotary section. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle valve positions available Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The S3 stepping actuator is ideal for use in medium index tables with shot pins, conveyors, or as drives for roll feeders. The S3 provides unidirectional rotation in increments but unlike our X3 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S3 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S4 stepping actuator. Possible to add independently-controlled linear motion, like PA3 pick & place actuator but with stepping rotary section.

Features:

  • Extremely configurable to fit your specific needs
  • Rugged, reliable, simple operation with just a four-way valve
  • Various rotation angles to choose from, up to 730 degrees or special
  • Various port and needle valve positions available
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number S3
Product Name Stepping Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 2753188 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Turn-Act® 133 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP7 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details