Rotomation, Inc. Stepping Actuator S1

Description
The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S1 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S2 stepping actuator. Features: Extremely configurable to fit your specific needs Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S1 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S2 stepping actuator. Features: Extremely configurable to fit your specific needs Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepping Actuator - S1 - Rotomation, Inc.
Ormond Beach, FL, USA
Stepping Actuator
S1
Stepping Actuator S1
The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S1 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S2 stepping actuator. Features: Extremely configurable to fit your specific needs Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The S1 is our smallest stepping actuator but it shares the same traits of its larger counterparts. The S1 provides unidirectional rotation in increments but unlike our X1 indexing actuator, it does not have positive stopping capability. The load will coast to a stop unless acted on by an external force. Unlike competitive products with add-on clutch housings, the S1 has a fully integrated clutch-bearing assembly for solid support of the load. For increased torque output, consider our S2 stepping actuator.

Features:

  • Extremely configurable to fit your specific needs
  • Light, long-lasting composite cylinders
  • Various rotation angles to choose from, up to 730 degrees or special
  • Various port positions and sizes (10-32 UNF or 1/8 NPT)
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number S1
Product Name Stepping Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-40-25-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215336 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details