Rotomation, Inc. Dual Rack Nitpicker Pick & Place Acuator PX22

Description
The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For reciprocating rotary motion instead of indexing, consider our PA22 pick & place actuator. Features: Independently-contro lled combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet
Description
The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For reciprocating rotary motion instead of indexing, consider our PA22 pick & place actuator. Features: Independently-contro lled combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Nitpicker Pick & Place Acuator - PX22 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Nitpicker Pick & Place Acuator
PX22
Dual Rack Nitpicker Pick & Place Acuator PX22
The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For reciprocating rotary motion instead of indexing, consider our PA22 pick & place actuator. Features: Independently-contro lled combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter

The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX22 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For reciprocating rotary motion instead of indexing, consider our PA22 pick & place actuator.

Features:

  • Independently-controlled combined indexing and linear motion
  • Extremely configurable to fit your specific needs
  • Various rotation angles and indexing options like our X22
  • Optional magnetic switches for linear section also
  • Select between standard or keyed, 1" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PX22
Product Name Dual Rack Nitpicker Pick & Place Acuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-25-80-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 265 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2753129 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details