Rotomation, Inc. Single Rack Nitpicker Pick & Place Acuator PX2

Description
The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For double the output torque, consider our PX22 nitpicker actuator. Features: Independently-contro lled combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet
Description
The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For double the output torque, consider our PX22 nitpicker actuator. Features: Independently-contro lled combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Nitpicker Pick & Place Acuator - PX2 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Nitpicker Pick & Place Acuator
PX2
Single Rack Nitpicker Pick & Place Acuator PX2
The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For double the output torque, consider our PX22 nitpicker actuator. Features: Independently-contro lled combined indexing and linear motion Extremely configurable to fit your specific needs Various rotation angles and indexing options like our X2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter

The PX2 nitpicker actuator features a rotary section similar to our X2 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PX2 is an extremely versatile actuator. This actuator can be used to move multiple parts by lifting them from one station and placing them on another for simultaneous processing. For double the output torque, consider our PX22 nitpicker actuator.

Features:

  • Independently-controlled combined indexing and linear motion
  • Extremely configurable to fit your specific needs
  • Various rotation angles and indexing options like our X2
  • Optional magnetic switches for linear section also
  • Select between standard or keyed, 1" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PX2
Product Name Single Rack Nitpicker Pick & Place Acuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-80-10-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215355 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details