Rotomation, Inc. Dual Rack Pick & Place Actuator PA32

Description
The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42 times more torque capacity than our PA01 pick & place actuator, the PA32 is reliable and capable of handling large loads in any desired sequence. Stepping or multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with stepping or multi-position rotary sections Various rotation angles and rotary options like our A32 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet
Description
The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42 times more torque capacity than our PA01 pick & place actuator, the PA32 is reliable and capable of handling large loads in any desired sequence. Stepping or multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with stepping or multi-position rotary sections Various rotation angles and rotary options like our A32 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Pick & Place Actuator - PA32 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Pick & Place Actuator
PA32
Dual Rack Pick & Place Actuator PA32
The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42 times more torque capacity than our PA01 pick & place actuator, the PA32 is reliable and capable of handling large loads in any desired sequence. Stepping or multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with stepping or multi-position rotary sections Various rotation angles and rotary options like our A32 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter

The PA32 pick & place actuator features a rotary section similar to our A32 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, tie rod construction, and over 42 times more torque capacity than our PA01 pick & place actuator, the PA32 is reliable and capable of handling large loads in any desired sequence. Stepping or multi-position (3, 4, or 5 positions) rotary sections also possible.

Features:

  • Independently-controlled combined rotary and linear motion
  • Extremely configurable to fit your specific needs
  • Available also with stepping or multi-position rotary sections
  • Various rotation angles and rotary options like our A32
  • Optional magnetic switches for linear section also
  • Select between standard or keyed, 1" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PA32
Product Name Dual Rack Pick & Place Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-16-40-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
1-1/4
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215354 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details