Rotomation, Inc. Single Rack Pick & Place Actuator PA3

Description
The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is dependable and capable of handling large loads in any desired sequence. For double the output torque and half the lash, consider our PA32 pick & place actuator. Stepping rotary section also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with stepping rotary section Various rotation angles and rotary options like our A3 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet
Description
The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is dependable and capable of handling large loads in any desired sequence. For double the output torque and half the lash, consider our PA32 pick & place actuator. Stepping rotary section also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with stepping rotary section Various rotation angles and rotary options like our A3 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Pick & Place Actuator - PA3 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Pick & Place Actuator
PA3
Single Rack Pick & Place Actuator PA3
The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is dependable and capable of handling large loads in any desired sequence. For double the output torque and half the lash, consider our PA32 pick & place actuator. Stepping rotary section also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with stepping rotary section Various rotation angles and rotary options like our A3 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter

The PA3 pick & place actuator features a rotary section similar to our A3 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA3 is dependable and capable of handling large loads in any desired sequence. For double the output torque and half the lash, consider our PA32 pick & place actuator. Stepping rotary section also possible.

Features:

  • Independently-controlled combined rotary and linear motion
  • Extremely configurable to fit your specific needs
  • Available also with stepping rotary section
  • Various rotation angles and rotary options like our A3
  • Optional magnetic switches for linear section also
  • Select between standard or keyed, 1" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PA3
Product Name Single Rack Pick & Place Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215354 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP3 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details