Rotomation, Inc. Dual Rack Pick & Place Actuator PA22

Description
The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For increased output torque, consider our PA3 pick & place actuator. Multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with 3, 4, or 5-position rotary section Various rotation angles and rotary options like our A22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet
Description
The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For increased output torque, consider our PA3 pick & place actuator. Multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with 3, 4, or 5-position rotary section Various rotation angles and rotary options like our A22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Pick & Place Actuator - PA22 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Pick & Place Actuator
PA22
Dual Rack Pick & Place Actuator PA22
The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For increased output torque, consider our PA3 pick & place actuator. Multi-position (3, 4, or 5 positions) rotary sections also possible. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Available also with 3, 4, or 5-position rotary section Various rotation angles and rotary options like our A22 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter

The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA22 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For increased output torque, consider our PA3 pick & place actuator. Multi-position (3, 4, or 5 positions) rotary sections also possible.

Features:

  • Independently-controlled combined rotary and linear motion
  • Extremely configurable to fit your specific needs
  • Available also with 3, 4, or 5-position rotary section
  • Various rotation angles and rotary options like our A22
  • Optional magnetic switches for linear section also
  • Select between standard or keyed, 1" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PA22
Product Name Dual Rack Pick & Place Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-50-40-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2753148 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details