Rotomation, Inc. Single Rack Pick & Place Actuator PA2

Description
The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For double the output torque and half the lash, consider our PA22 pick & place actuator. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Various rotation angles and rotary options like our A2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet
Description
The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For double the output torque and half the lash, consider our PA22 pick & place actuator. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Various rotation angles and rotary options like our A2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Pick & Place Actuator - PA2 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Pick & Place Actuator
PA2
Single Rack Pick & Place Actuator PA2
The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For double the output torque and half the lash, consider our PA22 pick & place actuator. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Various rotation angles and rotary options like our A2 Optional magnetic switches for linear section also Select between standard or keyed, 1" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-10 adapter

The PA2 pick & place actuator features a rotary section similar to our A2 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction, the PA2 is an extremely versatile actuator, capable of handling significant loads in any desired sequence. For double the output torque and half the lash, consider our PA22 pick & place actuator.

Features:

  • Independently-controlled combined rotary and linear motion
  • Extremely configurable to fit your specific needs
  • Various rotation angles and rotary options like our A2
  • Optional magnetic switches for linear section also
  • Select between standard or keyed, 1" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-10 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PA2
Product Name Single Rack Pick & Place Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 223 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2022697 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details