Rotomation, Inc. Single Rack Pick & Place Actuator PA01

Description
The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with composite cylinders, the PA01 is an extremely versatile actuator, full with capabilities in a very small package. If you need more torque, consider our PA2 pick & place actuator. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Compact rugged tie rod construction with composite cylinders Various rotation angles and rotary options like our A01 Optional magnetic switches for linear section also Select between plain or keyed, 3/8" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-37 adapter
Datasheet
Description
The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with composite cylinders, the PA01 is an extremely versatile actuator, full with capabilities in a very small package. If you need more torque, consider our PA2 pick & place actuator. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Compact rugged tie rod construction with composite cylinders Various rotation angles and rotary options like our A01 Optional magnetic switches for linear section also Select between plain or keyed, 3/8" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-37 adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Pick & Place Actuator - PA01 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Pick & Place Actuator
PA01
Single Rack Pick & Place Actuator PA01
The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with composite cylinders, the PA01 is an extremely versatile actuator, full with capabilities in a very small package. If you need more torque, consider our PA2 pick & place actuator. Features: Independently-contro lled combined rotary and linear motion Extremely configurable to fit your specific needs Compact rugged tie rod construction with composite cylinders Various rotation angles and rotary options like our A01 Optional magnetic switches for linear section also Select between plain or keyed, 3/8" diameter rod ends Optional 'B' rod end (keyed) compatible with SMA-37 adapter

The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends, and tie rod construction with composite cylinders, the PA01 is an extremely versatile actuator, full with capabilities in a very small package. If you need more torque, consider our PA2 pick & place actuator.

Features:

  • Independently-controlled combined rotary and linear motion
  • Extremely configurable to fit your specific needs
  • Compact rugged tie rod construction with composite cylinders
  • Various rotation angles and rotary options like our A01
  • Optional magnetic switches for linear section also
  • Select between plain or keyed, 3/8" diameter rod ends
  • Optional 'B' rod end (keyed) compatible with SMA-37 adapter
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number PA01
Product Name Single Rack Pick & Place Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double); Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215358 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-80-10-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
2-1/2
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details