Rotomation, Inc. Small Bore Pneumatic Rotary Actuator AL75

Description
Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces noise and shock. It can easily be made in various alternative materials and with its ingress protection capabilities, it is ideal for washdown environments. If you need higher torque, consider our A752 rotary actuator or for larger rotation angles, consider our A01 rotary actuator. Features: Patented design provides a soft start/stop motion Low cost and compact footprint, ideal for OEM applications Long-lasting, maintenance-free construction Aluminum body (also available in stainless steel or plastic) Rotation angles up to 95 degrees Optional washdown protection capabilities Optional magnetic sensors, rotation adjusters and/or bumpers
Datasheet
Description
Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces noise and shock. It can easily be made in various alternative materials and with its ingress protection capabilities, it is ideal for washdown environments. If you need higher torque, consider our A752 rotary actuator or for larger rotation angles, consider our A01 rotary actuator. Features: Patented design provides a soft start/stop motion Low cost and compact footprint, ideal for OEM applications Long-lasting, maintenance-free construction Aluminum body (also available in stainless steel or plastic) Rotation angles up to 95 degrees Optional washdown protection capabilities Optional magnetic sensors, rotation adjusters and/or bumpers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Bore Pneumatic Rotary Actuator - AL75 - Rotomation, Inc.
Ormond Beach, FL, USA
Small Bore Pneumatic Rotary Actuator
AL75
Small Bore Pneumatic Rotary Actuator AL75
Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces noise and shock. It can easily be made in various alternative materials and with its ingress protection capabilities, it is ideal for washdown environments. If you need higher torque, consider our A752 rotary actuator or for larger rotation angles, consider our A01 rotary actuator. Features: Patented design provides a soft start/stop motion Low cost and compact footprint, ideal for OEM applications Long-lasting, maintenance-free construction Aluminum body (also available in stainless steel or plastic) Rotation angles up to 95 degrees Optional washdown protection capabilities Optional magnetic sensors, rotation adjusters and/or bumpers

Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces noise and shock. It can easily be made in various alternative materials and with its ingress protection capabilities, it is ideal for washdown environments. If you need higher torque, consider our A752 rotary actuator or for larger rotation angles, consider our A01 rotary actuator.

Features:

  • Patented design provides a soft start/stop motion
  • Low cost and compact footprint, ideal for OEM applications
  • Long-lasting, maintenance-free construction
  • Aluminum body (also available in stainless steel or plastic)
  • Rotation angles up to 95 degrees
  • Optional washdown protection capabilities
  • Optional magnetic sensors, rotation adjusters and/or bumpers
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number AL75
Product Name Small Bore Pneumatic Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Rotation Angle Less than 45 degrees; 50, 95 Degrees or as Specified; Adjustable Angle One Side (optional feature); Adjustable Angle Both Sides (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-20-40-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP7 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 2753162 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details