Rotomation, Inc. Dual Rack Tie Rod Rotary Actuator A32

Description
The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of options combination. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, versatile actuator an excellent choice for the most demanding applications. For increased torque output, consider the A4 rotary actuator. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Choose between a 3/4" diameter solid or a 3/4" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of options combination. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, versatile actuator an excellent choice for the most demanding applications. For increased torque output, consider the A4 rotary actuator. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Choose between a 3/4" diameter solid or a 3/4" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Tie Rod Rotary Actuator - A32 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Tie Rod Rotary Actuator
A32
Dual Rack Tie Rod Rotary Actuator A32
The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of options combination. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, versatile actuator an excellent choice for the most demanding applications. For increased torque output, consider the A4 rotary actuator. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Choose between a 3/4" diameter solid or a 3/4" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The A32 can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterpart, the A42. Its dual rack construction allows for expanded flexibility of options combination. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, versatile actuator an excellent choice for the most demanding applications. For increased torque output, consider the A4 rotary actuator.

Features:

  • Billions of possible configurations at your fingertips
  • Various rotation angles to choose from, up to 730 degrees or special
  • Choose between a 3/4" diameter solid or a 3/4" I.D. hollow shaft
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A32
Product Name Dual Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-40-70-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Brute® 266 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 2753219 - RS Components, Ltd.
Specs
Pressure Range 116 psi (81.66 m H2O)
View Details