Rotomation, Inc. Single Rack Tie Rod Rotary Actuator A3

Description
The A3 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A32 rotary actuator. For the three-position version, see A32 3-position actuator. Features: Very durable with floating pistons and bearing-supported rack Shaft 3/4" diameter keyed or special size up to 35mm Various shaft orientations and rotation angles up to 730 degrees Optional hydraulic service or heavy duty construction Optional washdown protection Optional magnetic sensors with leads or M8 connectors Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A3 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A32 rotary actuator. For the three-position version, see A32 3-position actuator. Features: Very durable with floating pistons and bearing-supported rack Shaft 3/4" diameter keyed or special size up to 35mm Various shaft orientations and rotation angles up to 730 degrees Optional hydraulic service or heavy duty construction Optional washdown protection Optional magnetic sensors with leads or M8 connectors Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Tie Rod Rotary Actuator - A3 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Tie Rod Rotary Actuator
A3
Single Rack Tie Rod Rotary Actuator A3
The A3 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A32 rotary actuator. For the three-position version, see A32 3-position actuator. Features: Very durable with floating pistons and bearing-supported rack Shaft 3/4" diameter keyed or special size up to 35mm Various shaft orientations and rotation angles up to 730 degrees Optional hydraulic service or heavy duty construction Optional washdown protection Optional magnetic sensors with leads or M8 connectors Optional rotation adjusters, bumpers, flow controls, cushions

The A3 incorporates all the design features that have made our 1 to 2-inch bore actuator line the standard in the industry for reliability and configurability. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings provide enhanced durability. The one piece, heat treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A32 rotary actuator. For the three-position version, see A32 3-position actuator.

Features:

  • Very durable with floating pistons and bearing-supported rack
  • Shaft 3/4" diameter keyed or special size up to 35mm
  • Various shaft orientations and rotation angles up to 730 degrees
  • Optional hydraulic service or heavy duty construction
  • Optional washdown protection
  • Optional magnetic sensors with leads or M8 connectors
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A3
Product Name Single Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-20-70-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP3 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Pneumatic Rotary Actuators - 2712539 - RS Components, Ltd.
Specs
Features Stop Cushioning
Pressure Range 145 psi (102 m H2O)
View Details