Rotomation, Inc. Dual Rack Tie Rod Rotary Actuator A22

Description
The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options combination flexibility. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, flexible actuator one of the favorites. For increased torque output, consider the A3 rotary actuator. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Select between 1/2" diameter solid or 3/8" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options combination flexibility. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, flexible actuator one of the favorites. For increased torque output, consider the A3 rotary actuator. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Select between 1/2" diameter solid or 3/8" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Tie Rod Rotary Actuator - A22 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Tie Rod Rotary Actuator
A22
Dual Rack Tie Rod Rotary Actuator A22
The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options combination flexibility. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, flexible actuator one of the favorites. For increased torque output, consider the A3 rotary actuator. Features: Billions of possible configurations at your fingertips Various rotation angles to choose from, up to 730 degrees or special Select between 1/2" diameter solid or 3/8" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The A22 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. It shares many of the same construction features and options with its bigger counterparts. Its dual rack construction allows for expanded options combination flexibility. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, flexible actuator one of the favorites. For increased torque output, consider the A3 rotary actuator.

Features:

  • Billions of possible configurations at your fingertips
  • Various rotation angles to choose from, up to 730 degrees or special
  • Select between 1/2" diameter solid or 3/8" I.D. hollow shaft
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A22
Product Name Dual Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-16-50-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Turn-Act® 141 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1215315 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details