Rotomation, Inc. Dual Rack Tie Rod Rotary Actuator A12

Description
The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. Ball bearings and a one piece, heat treated alloy steel pinion shaft complete the rugged, flexible dual rack construction of this proven workhorse. For increased torque output, consider the A2 rotary actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. Ball bearings and a one piece, heat treated alloy steel pinion shaft complete the rugged, flexible dual rack construction of this proven workhorse. For increased torque output, consider the A2 rotary actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Rack Tie Rod Rotary Actuator - A12 - Rotomation, Inc.
Ormond Beach, FL, USA
Dual Rack Tie Rod Rotary Actuator
A12
Dual Rack Tie Rod Rotary Actuator A12
The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. Ball bearings and a one piece, heat treated alloy steel pinion shaft complete the rugged, flexible dual rack construction of this proven workhorse. For increased torque output, consider the A2 rotary actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The A12 rotary actuator can be configured into over two billion standard configurations that can be assembled to order and shipped within a few days. The A12 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. Ball bearings and a one piece, heat treated alloy steel pinion shaft complete the rugged, flexible dual rack construction of this proven workhorse. For increased torque output, consider the A2 rotary actuator.

Features:

  • Billions of possible configurations at your fingertips
  • Light, long-lasting composite cylinders
  • Various rotation angles to choose from, up to 730 degrees or special
  • Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A12
Product Name Dual Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Double); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders -
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Comp-Act®  033 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1366561 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details