Rotomation, Inc. Single Rack Tie Rod Rotary Actuator A1

Description
The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. For double the output torque and zero backlash, consider our A12 rotary actuator. For the three-position version, see A12 3-position actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet
Description
The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. For double the output torque and zero backlash, consider our A12 rotary actuator. For the three-position version, see A12 3-position actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rack Tie Rod Rotary Actuator - A1 - Rotomation, Inc.
Ormond Beach, FL, USA
Single Rack Tie Rod Rotary Actuator
A1
Single Rack Tie Rod Rotary Actuator A1
The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. For double the output torque and zero backlash, consider our A12 rotary actuator. For the three-position version, see A12 3-position actuator. Features: Billions of possible configurations at your fingertips Light, long-lasting composite cylinders Various rotation angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions

The A1 rotary actuator can be specified in nearly two billion standard configurations that can be assembled to order and shipped within a few days. The A1 shares many of the same construction features and options with its bigger counterparts. Its composite cylinders have been tested to 20 million maintenance-free duty cycles. For double the output torque and zero backlash, consider our A12 rotary actuator. For the three-position version, see A12 3-position actuator.

Features:

  • Billions of possible configurations at your fingertips
  • Light, long-lasting composite cylinders
  • Various rotation angles to choose from, up to 730 degrees or special
  • Various port positions and sizes (10-32 UNF or 1/8 NPT)
  • Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow
  • Optional magnetic switches in various configurations
  • Optional rotation adjusters, bumpers, flow controls, cushions
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A1
Product Name Single Rack Tie Rod Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Actuator Style Rack and Pinion (Single); Rotary Vane (Double)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215354 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 145 psi (102 m H2O)
View Details
ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-63-40-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
1-1/4
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details