Rotomation, Inc. Three Position Rotary Actuator A032-3P

Description
The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any other position in any desired sequence. Like its two-position counterpart, the A032, it fits in the palm of your hand. For higher torque and larger rotation angles, consider our A12 3-position actuator. Features: Three independently-contro lled positions Compact, rugged, flexible design Zero backlash at end positions Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers for end positions Fully customizable (i.e. thru-shaft air feed)
Datasheet
Description
The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any other position in any desired sequence. Like its two-position counterpart, the A032, it fits in the palm of your hand. For higher torque and larger rotation angles, consider our A12 3-position actuator. Features: Three independently-contro lled positions Compact, rugged, flexible design Zero backlash at end positions Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers for end positions Fully customizable (i.e. thru-shaft air feed)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Position Rotary Actuator - A032-3P - Rotomation, Inc.
Ormond Beach, FL, USA
Three Position Rotary Actuator
A032-3P
Three Position Rotary Actuator A032-3P
The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any other position in any desired sequence. Like its two-position counterpart, the A032, it fits in the palm of your hand. For higher torque and larger rotation angles, consider our A12 3-position actuator. Features: Three independently-contro lled positions Compact, rugged, flexible design Zero backlash at end positions Your choice of 3/8”, 1/4”, or 8mm diameter shaft Optional magnetic sensors for position feedback Optional rotation adjusters and/or bumpers for end positions Fully customizable (i.e. thru-shaft air feed)

The A032 three-position actuator has an auxiliary body that houses two pistons with limit rods that provide a positive stop at the actuator's middle position with near-zero lash. Depending on the combination of pressurized and exhausted ports, the actuator can reach any of its 3 positions from any other position in any desired sequence. Like its two-position counterpart, the A032, it fits in the palm of your hand. For higher torque and larger rotation angles, consider our A12 3-position actuator.

Features:

  • Three independently-controlled positions
  • Compact, rugged, flexible design
  • Zero backlash at end positions
  • Your choice of 3/8”, 1/4”, or 8mm diameter shaft
  • Optional magnetic sensors for position feedback
  • Optional rotation adjusters and/or bumpers for end positions
  • Fully customizable (i.e. thru-shaft air feed)
Supplier's Site Datasheet

Technical Specifications

  Rotomation, Inc.
Product Category Pneumatic Rotary Actuators
Product Number A032-3P
Product Name Three Position Rotary Actuator
Features Stop Cushioning (optional feature); Position Feedback (optional feature); Magnetic Band (optional feature)
Rotational Output Shaft
Body Material Aluminum; Stainless Steel (optional feature); Plastic (optional feature)
Physical Dimensions 3.10" x 1.54" x 1.50"
Operating Temperature 0 to 180 F (-18 to 82 C)
Unlock Full Specs
to access all available technical data

Similar Products

ESOV Series Swing Check Emergency Shut-Off Valves -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADNGF-16-50-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Comp-Act®  013 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Pneumatic Rotary Actuators - 1754502 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 180°; 180°
Pressure Range 116 psi (81.66 m H2O)
View Details