TEST ADAPTOR, 19", REMOVBLE JUMPERS; Board Type:Extender Board; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:100mm; External Width:333mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 24M6872 |
| Product Name | Test Adaptor, 19, Removble Jumpers; Board Type Roth Elektronik |
| Category | Developement Board |