SOLDERABLE BREADBOARD, 57.78MM X 54.61MM; Board Type:Solderable Breadboard; Board Material:Epoxy Fibreglass; Hole Diameter:1.1mm; External Height:57.78mm; External Width:54.61mm; Board Thickness:1.5mm; SVHC:No SVHC (15-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 68Y6468 |
| Product Name | Solderable Breadboard, 57.78Mm X 54.61Mm; Board Type Roth Elektronik |
| Category | Developement Board |