The Solderable Breadboard from Roth Elektronik measures 73.02 mm x 46.99 mm and is designed for use with 28-pin sockets spaced 7.62 mm apart. It is constructed from epoxy fiberglass with a thickness of 1.50 mm and features a single-sided copper layer of 35 µm, which is hot air leveled and lead-free. The board includes 14 three-hole pads and 2 x 14 two-hole pads on each side, along with a U-shaped potential strip. Additionally, it has 12 x 16 solder pads with a diameter of 2.20 mm arranged in a 2.54 mm grid. This product is suitable for prototyping and soldering applications where a compact and reliable connection is required.
SOLDERABLE BREADBOARD, 73.02MM X 46.99MM; Board Type:Solderable Breadboard; Board Material:Epoxy Fibreglass; Hole Diameter:1.1mm; External Height:73.02mm; External Width:46.99mm; Board Thickness:1.5mm; SVHC:No SVHC (15-J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 68Y6466 |
| Product Name | Solderable Breadboard, 73.02Mm X 46.99Mm; Board Type Roth Elektronik |
| Category | Developement Board |