PCB, PAD PER HOLE, 100 MM X 160 MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:-; External Height:100mm; External Width:160mm; Board Thickness:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 18AC0509 |
| Product Name | Pcb, Pad Per Hole, 100 Mm X 160 Mm; Board Type Roth Elektronik |
| Category | Developement Board |