Roth Elektronik® Pcb, Eurocard, Fr2, Stripes, 2.54Mm; Board Type Roth Elektronik RE523-HP

Description
PCB, EUROCARD, FR2, STRIPES, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:Organic RoHS Compliant: Yes
Datasheet
Description
PCB, EUROCARD, FR2, STRIPES, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:Organic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Eurocard, Fr2, Stripes, 2.54Mm; Board Type Roth Elektronik - 24M6856 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Eurocard, Fr2, Stripes, 2.54Mm; Board Type Roth Elektronik
24M6856
Pcb, Eurocard, Fr2, Stripes, 2.54Mm; Board Type Roth Elektronik 24M6856
PCB, EUROCARD, FR2, STRIPES, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:Organic RoHS Compliant: Yes

PCB, EUROCARD, FR2, STRIPES, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:Organic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 24M6856
Product Name Pcb, Eurocard, Fr2, Stripes, 2.54Mm; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3674-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; USB 2.0 Slave
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,GVA-92+(2000MHZ) - TB-821+ - Mini-Circuits
Specs
Category Developement Board
View Details