Roth Elektronik® Pcb, Eurocard, Fr4, Stripes; Board Type Roth Elektronik RE522-LF

Description
PCB, EUROCARD, FR4, STRIPES; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
Datasheet
Description
PCB, EUROCARD, FR4, STRIPES; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Eurocard, Fr4, Stripes; Board Type Roth Elektronik - 26M2220 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Eurocard, Fr4, Stripes; Board Type Roth Elektronik
26M2220
Pcb, Eurocard, Fr4, Stripes; Board Type Roth Elektronik 26M2220
PCB, EUROCARD, FR4, STRIPES; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes

PCB, EUROCARD, FR4, STRIPES; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 26M2220
Product Name Pcb, Eurocard, Fr4, Stripes; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311326 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, BFCN, FV1206-9, 50 OHM - TB-1003+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA4563APCK401-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers