PCB, EUROCARD, FR4, STRIPES, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 26M2217 |
| Product Name | Pcb, Eurocard, Fr4, Stripes, 2.54Mm; Board Type Roth Elektronik |
| Category | Developement Board |