PCB, Tracks(Strip Board); Board Type:Prototype Board; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 26M2216 |
| Product Name | Pcb, Tracks(Strip Board); Board Type Roth Elektronik |
| Category | Developement Board |