PCB, Pad/Hole; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; Board Connector / Footprint:DIN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 05M1086 |
| Product Name | Pcb, Pad/hole; Board Type Roth Elektronik |
| Category | Developement Board |