PCB, Pad/Hole; Board Type:Prototype Board; Board Material:Epoxy Glass Composite; Hole Diameter:0.35mm; External Height:53mm; External Width:95mm; Board Thickness:0.7mm; Body Material:Epoxy FR4; PCB Type:Prototyping Board RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 06M3162 |
| Product Name | Pcb, Pad/hole; Board Type Roth Elektronik |
| Category | Developement Board |