LABOR CARD, FR4, RM 2,54 MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 87R0202 |
| Product Name | Labor Card, Fr4, Rm 2,54 Mm; Board Type Roth Elektronik |
| Category | Developement Board |