Roth Elektronik® Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik RE320-LF

Description
PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
Datasheet
Description
PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik - 26M2213 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik
26M2213
Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik 26M2213
PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes

PCB, EUROCARD, FR4, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 26M2213
Product Name Pcb, Eurocard, Fr4, 2.54Mm; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2027617 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-145-40XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB,RCD-10-122-75+,99-01-1491-3 - TB-917+ - Mini-Circuits
Specs
Category Developement Board
View Details