Roth Elektronik® Pcb, Eurocard, Fr2, 2.54Mm; Board Type Roth Elektronik RE319-HP

Description
PCB, EUROCARD, FR2, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41612 TypeRoHS Compliant: Yes
Datasheet
Description
PCB, EUROCARD, FR2, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41612 TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Eurocard, Fr2, 2.54Mm; Board Type Roth Elektronik - 26M2210 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Eurocard, Fr2, 2.54Mm; Board Type Roth Elektronik
26M2210
Pcb, Eurocard, Fr2, 2.54Mm; Board Type Roth Elektronik 26M2210
PCB, EUROCARD, FR2, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41612 TypeRoHS Compliant: Yes

PCB, EUROCARD, FR2, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / Footprint:DIN41612 TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 26M2210
Product Name Pcb, Eurocard, Fr2, 2.54Mm; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTS7012-1EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
EVAL BOARD FOR BFCQ-3852A+ - TB-BFCQ-3852AC+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 1914216 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details