Roth Elektronik® Pcb, Ic Pattern; Board Type Roth Elektronik RE315-HP

Description
PCB, IC Pattern; Board Type:Prototype Board; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; Board Connector / Footprint:DIN; Body Material:SRBP FR2 RoHS Compliant: Yes
Datasheet
Description
PCB, IC Pattern; Board Type:Prototype Board; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; Board Connector / Footprint:DIN; Body Material:SRBP FR2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb, Ic Pattern; Board Type Roth Elektronik - 26M2204 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Ic Pattern; Board Type Roth Elektronik
26M2204
Pcb, Ic Pattern; Board Type Roth Elektronik 26M2204
PCB, IC Pattern; Board Type:Prototype Board; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; Board Connector / Footprint:DIN; Body Material:SRBP FR2 RoHS Compliant: Yes

PCB, IC Pattern; Board Type:Prototype Board; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; Board Connector / Footprint:DIN; Body Material:SRBP FR2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 26M2204
Product Name Pcb, Ic Pattern; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MSW2-50+,DQ1225,50 OHM - TB-971+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 2189175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details