Roth Elektronik® Labor Card, Cem3, 3Holepads; Board Type Roth Elektronik RE310-S1

Description
LABOR CARD, CEM3, 3HOLEPADS; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:35 um, RoHS Compliant: Yes
Datasheet
Description
LABOR CARD, CEM3, 3HOLEPADS; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:35 um, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labor Card, Cem3, 3Holepads; Board Type Roth Elektronik - 87R0198 - Newark, An Avnet Company
Chicago, IL, United States
Labor Card, Cem3, 3Holepads; Board Type Roth Elektronik
87R0198
Labor Card, Cem3, 3Holepads; Board Type Roth Elektronik 87R0198
LABOR CARD, CEM3, 3HOLEPADS; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:35 um, RoHS Compliant: Yes

LABOR CARD, CEM3, 3HOLEPADS; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Copper Coating Density:35 um, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 87R0198
Product Name Labor Card, Cem3, 3Holepads; Board Type Roth Elektronik
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CPROTO-062S2-43439 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Smart home, Home appliances, Healthcare and lifestyle, Consumer electronics, Wearables
Ports USB
View Details
4 suppliers
TB,CY2-44+,DQ1225,50 OHM - TB-973-CY244C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Fibre Optic Development Tools - QPB7432PCK - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details