PCB, D SUB, EUROCARD, FR2, 2.54MM; Board Type:Eurocard; Board Material:Epoxy Paper; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.5mm; SVHC:No SVHC (15-Jan-2019); Board Connector / RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 24M6841 |
| Product Name | Pcb, D Sub, Eurocard, Fr2, 2.54Mm; Board Type Roth Elektronik |
| Category | Developement Board |